EN
  • EN
  • DE

BMB2A0060LN2

Part No BMB2A0060LN2
Manufacturer TE Connectivity
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 60 OHM 0805 1LN / 60 Ohms @ 100 MHz 1 Ferrite Bead 0805 (2012 Metric) 850mA 50mOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ferrite Beads and Chips
Mfr TE Connectivity Passive Product
Series BMB-L
Package Tape & Reel
Product Status Obsolete
Number of Lines 1
Impedance @ Frequency 60 Ohms @ 100 MHz
Current Rating (Max) 850mA
DC Resistance (DCR) (Max) 50mOhm
Temperature Range - Operating -55°C ~ 125°C
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1352016-BMB2A0060LN2
Ultra Librarian 3D Model Ultra Librarian BMB2A0060LN2 CAD Model

Description

The TE Connectivity Passive Product BMB-L series ferrite beads and chips are an ideal solution for applications requiring high impedance in a small package.

  • Series: BMB-L
  • Component: Ferrite Bead
  • Impedance: 60 Ohms @ 100 MHz
  • Maximum Current: 850mA
  • Maximum Height: 0.043 inches
  • Package/Case Size: 0805 (2012 Metric)
  • Operating Temperature: -55°C to 125°C
  • Product Status: Obsolete
  • Standard Package: 4,000

You May Also Be Interested in

Sunlord
FERRITE BEAD 47 OHM 0603 1LN
Lowest to $0.0386
Sunlord
FERRITE BEAD 60 OHM 0603 1LN
Lowest to $0.0039
Sunlord
FERRITE BEAD 30 OHM 0603 1LN
Lowest to $0.0132
Taiyo Yuden
FERRITE BEAD 1.8K OHM 0805 1LN
Need more? Email Us
Sunlord
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0061
Panasonic
Ferrite Beads 220 OHM HS SIGNAL
Lowest to $0.1354
Taiyo Yuden
FERRITE BEAD 100 OHM 0805 1LN
Need more? Email Us
Taiyo Yuden
FERRITE BEAD 42 OHM 0805 1LN
Need more? Email Us
TDK Corporation
FERRITE BEAD 220 OHM 0805 1LN
Lowest to $0.0342

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess