The BATTU-20.1/8.9-A1-3-39MM is a heat shrink tubing manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion protection, and strain relief for wires, cables, and terminals. It shrinks when heated, conforming tightly to the shape of the object it covers, providing a secure and environmentally sealed covering.
Applications
- Electrical insulation of wires and cables
- Protection of splices and terminations
- Strain relief for connectors
- Bundling and organizing wires
- Color-coding of wires
- Environmental sealing of components
Features
- Flexible polyolefin material
- Shrink ratio of 2:1
- Excellent electrical insulation properties
- Flame retardant
- RoHS compliant
- Operating temperature range: -55°C to +125°C
- Supplied in 39mm lengths
Benefits
- Provides reliable insulation and protection for electrical connections
- Offers a secure and durable covering for wires and cables
- Simplifies wire management and organization
- Withstands a wide range of operating temperatures
- Meets industry safety and environmental standards
- Easy to install with a heat gun or oven
Additional Details
The BATTU-20.1/8.9-A1-3-39MM heat shrink tubing has a pre-shrink diameter of 20.1mm and a post-shrink diameter of 8.9mm. It is made from a durable polyolefin material that is resistant to abrasion, chemicals, and UV radiation. The tubing is flame retardant, providing an additional layer of safety in electrical applications. It is commonly used in automotive, aerospace, and industrial applications where reliable insulation and protection are required. Its flexibility allows it to conform to complex shapes, ensuring a tight and secure fit. The tubing is available in various colors for easy identification and organization of wires and cables.