EN
  • EN
  • DE

AST4510A00001P4P1000

Part No AST4510A00001P4P1000
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018264-AST4510A00001P4P1000
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AST4510A00001P4P1000 CAD Model

Description

The AST4510A00001P4P1000 is a pressure transducer manufactured by TE Connectivity. As part of the AST4510 series, it is designed for reliable pressure measurement in demanding environments. This particular model is configured for low-pressure applications and offers robust performance in various industrial settings.

Applications:

  • HVAC Systems: Monitoring air pressure in HVAC systems for efficient ventilation and climate control.
  • Medical Equipment: Measuring pressure in medical devices such as ventilators and oxygen concentrators.
  • Pneumatic Control: Providing feedback in pneumatic control systems for precise automation.
  • Tank Level Monitoring: Measuring hydrostatic pressure to determine liquid levels in tanks and reservoirs.
  • Environmental Monitoring: Monitoring barometric pressure in weather stations and environmental monitoring systems.

Features:

  • Stainless Steel Wetted Parts: Provides excellent corrosion resistance for compatibility with various media.
  • High Accuracy: Delivers precise pressure measurements for reliable system control.
  • Low Pressure Range: Specifically designed for measuring low pressures accurately. 1 PSI in this case.
  • Analog Output: Provides an analog output signal (such as 4-20mA or voltage) for easy integration with control systems.
  • Compact Design: Small size allows for easy installation in confined spaces.
  • Robust Construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.

Benefits:

  • Precise Control: Accurate pressure measurements enable precise control of systems and processes.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.
  • Easy Integration: Analog output signal allows for easy integration with existing control systems.
  • Enhanced Efficiency: Precise pressure control optimizes system efficiency and reduces energy consumption.
  • Improved Safety: Accurate pressure monitoring improves safety by preventing overpressure conditions.

Additional Details:

The AST4510A00001P4P1000 is configured to measure pressure up to 1 PSI. The 'P4' in the part number likely indicates the pressure port type and output signal. The 'P1000' likely indicates the electrical connection. This transducer is built to withstand vibration and shock, making it suitable for mobile applications. The specific operating temperature range, accuracy specifications, and electrical connection details can be found in the product datasheet provided by TE Connectivity. The use of stainless steel wetted parts ensures compatibility with a wide range of media. Calibration certificates are often available to verify measurement accuracy.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess