EN
  • EN
  • DE

APH1-23-36-20-1-ZN-SB

Part No APH1-23-36-20-1-ZN-SB
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Description Band Backshell for MIL-DTL-38999 III/IV Circular Connectors 23 Shell Size Straight
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979322-APH1-23-36-20-1-ZN-SB
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APH1-23-36-20-1-ZN-SB CAD Model

Description

The APH1-23-36-20-1-ZN-SB is a rectangular connector manufactured by TE Connectivity. This connector is part of the AMP Power Header series, designed to provide reliable power connections in various electronic systems. It features multiple contacts arranged in a rectangular configuration, ensuring secure and efficient power distribution.

Applications

  • Power distribution systems
  • Printed circuit board (PCB) connections
  • Industrial equipment
  • Telecommunications equipment
  • Data center infrastructure

Features

  • Rectangular connector design
  • Multiple contacts for high current capacity
  • Durable construction
  • Polarization features to prevent mis mating
  • Zinc plating for corrosion resistance

Benefits

  • Provides reliable power connections
  • Ensures efficient power distribution
  • Suitable for high-current applications
  • Offers long-term durability
  • Simplifies assembly and maintenance

Additional Details

The APH1-23-36-20-1-ZN-SB connector typically consists of a housing made of high-temperature thermoplastic material and contacts made of copper alloy with zinc plating. The connector is designed to be mounted on PCBs via through-hole soldering. Key specifications include the number of contacts, which is specific to this model (23 in one row and 36 in another), the current rating (typically several amps per contact), and the voltage rating (usually up to several hundred volts). The connector's zinc plating provides excellent corrosion resistance, ensuring reliable performance in harsh environments. The housing design incorporates polarization features to prevent incorrect mating, enhancing safety and ease of use. It is a robust and dependable choice for demanding power connection applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.1879 $102.1879
2+ $98.9946 $197.9892
3+ $95.8012 $287.4036
4+ $92.6078 $370.4312
5+ $83.0276 $415.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess