EN
  • EN
  • DE

AMP820078-000

Part No AMP820078-000
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213544-AMP820078-000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMP820078-000 CAD Model

Description

The AMP820078-000 is a connector or terminal block component manufactured by TE Connectivity. These components are engineered to facilitate secure and reliable electrical connections in various systems. The specific functionality depends on the application within its assembly.

Applications:

  • Power Supplies
  • Control Panels
  • HVAC Systems
  • Lighting Systems
  • Industrial Machinery

Features:

  • High Current Capacity: Designed to handle significant electrical loads.
  • Secure Wire Termination: Ensures reliable and long-lasting connections.
  • Insulated Housing: Provides protection against electrical shock.
  • Easy Installation: Facilitates quick and efficient assembly.
  • Robust Construction: Withstands harsh environments and mechanical stress.

Benefits:

  • Improved Safety: Reduces the risk of electrical hazards.
  • Increased Reliability: Minimizes connection failures and downtime.
  • Simplified Wiring: Streamlines the assembly process.
  • Reduced Maintenance Costs: Durable construction reduces the need for frequent replacements.
  • Enhanced Performance: Ensures optimal electrical conductivity.

Additional Details:

The AMP820078-000 is part of TE Connectivity's broad range of interconnect solutions. The component's housing material is typically a high-performance plastic, and the contacts are made of a conductive metal alloy, such as brass, with appropriate plating (e.g., tin or nickel) to enhance conductivity and corrosion resistance. These components are often used for connecting wires or cables to printed circuit boards or other electrical components. Specific dimensions and electrical characteristics vary based on the exact type and configuration.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Molex, LLC
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Crouse-Hinds
Need more? Email Us
GE Critical Power
Need more? Email Us
Xilinx Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess