EN
  • EN
  • DE

AMP682823-000

Part No AMP682823-000
Manufacturer TE Connectivity
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045757-AMP682823-000
Categories OEM Parts(A-B)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AMP682823-000 CAD Model

Description

The AMP682823-000 is a component manufactured by TE Connectivity. While specific detailed information regarding this part number is limited, it is understood to be a component within TE Connectivity's extensive range of electrical and electronic connection solutions. TE Connectivity is a global leader in providing connectivity and sensor solutions for a variety of industries, including automotive, aerospace, industrial, and consumer electronics.

Given TE Connectivity's expertise, the AMP682823-000 likely serves a specific function within a larger system, potentially related to signal transmission, power delivery, or device interconnection. Without precise specifications, determining the exact application is challenging, but understanding TE Connectivity’s core business areas can help provide context.

Possible Applications:

  • Automotive electronics: Connecting various sensors, ECUs (Engine Control Units), and other electronic components in vehicles.
  • Aerospace systems: Ensuring reliable connections in avionics, in-flight entertainment systems, and other critical aircraft systems.
  • Industrial equipment: Providing robust and secure connections in machinery, control panels, and automation systems.
  • Consumer electronics: Facilitating connections in devices like computers, mobile phones, and home appliances.

Potential Features:

  • Durable Construction: Built to withstand harsh environmental conditions and mechanical stress.
  • High Reliability: Designed for consistent performance over an extended lifespan.
  • Precise Manufacturing: Manufactured to tight tolerances to ensure proper fit and function.
  • Specific Material Composition: Utilizing materials appropriate for the intended electrical and environmental requirements.

Possible Benefits:

  • Enhanced System Performance: Reliable connections contribute to optimal system operation.
  • Reduced Downtime: Durable components minimize the risk of failure and associated downtime.
  • Improved Safety: Secure connections prevent electrical hazards and ensure safe operation.
  • Long-Term Cost Savings: High-quality components reduce the need for frequent replacements.

Due to the limited availability of specific documentation for the AMP682823-000, further details regarding its technical specifications, such as voltage rating, current capacity, and operating temperature range, cannot be definitively provided. However, based on TE Connectivity’s reputation, it can be assumed that this component meets or exceeds industry standards for quality and performance in its intended application.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess