EN
  • EN
  • DE

AMP1689160-3

Part No AMP1689160-3
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description Assybmep Press Adapter 2.00
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219689-AMP1689160-3
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMP1689160-3 CAD Model

Description

The AMP1689160-3 is a connector component manufactured by TE Connectivity. This connector is designed to provide a reliable and robust connection in a variety of applications. It is critical in ensuring signal integrity and power delivery within electronic systems.

Applications:

  • Industrial Automation Systems
  • Robotics
  • Medical Equipment
  • Test and Measurement Instruments
  • Power Distribution Units

Features:

  • High-Density Contact Arrangement: Maximizes the number of connections in a small footprint.
  • Polarized Housing: Prevents mis-mating and ensures proper connection.
  • Latch or Locking Mechanism: Provides secure retention and prevents accidental disconnections.
  • Durable Materials: Resistant to vibration, shock, and temperature variations.
  • Shielded Options: Available with shielding for EMI/RFI protection.

Benefits:

  • Enhanced System Reliability: Minimizes connection failures and improves overall system uptime.
  • Improved Signal Integrity: Ensures accurate and reliable data transmission.
  • Reduced Downtime: Secure connections minimize the risk of accidental disconnections.
  • Simplified Maintenance: Easy to connect and disconnect for maintenance and repairs.
  • Versatile Application: Suitable for a wide range of applications due to its robust design.

Additional Details:

The AMP1689160-3 connector typically consists of a housing made from a high-performance plastic material and contacts made from a conductive metal alloy, such as copper or brass, with appropriate plating. The plating material, which can be tin, gold, or other suitable materials, provides corrosion resistance and enhances conductivity. The connector's dimensions and electrical specifications vary based on the exact connector type and intended application. It may be designed for wire-to-board, wire-to-wire, or board-to-board connections. It is designed to meet industry standards for safety and performance, ensuring compatibility and reliability in demanding environments.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess