Products specifications Report Issue?

Mounting Type Panel Mount
Circuit SPDT
Switch Function On-Off-On
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 28 V
Actuator Type Standard Round
Actuator Length 10.41mm
Illumination Non-Illuminated
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 6.35mm Dia
Bushing Thread 1/4-40
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564486-A103SYZQ04
Ultra Librarian 3D Model Ultra Librarian A103SYZQ04 CAD Model

You May Also Be Interested in

E-Switch
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole
Lowest to $2.4693
ECAD model for 200AWMSP1T2A1M2RE
NKK Switches
SWITCH TOGGLE SPDT 0.4VA 28V / Toggle Switch SPDT Through Hole, Right Angle
Lowest to $2.4950
ECAD model for B12JH
Honeywell
SWITCH TOGGLE / Toggle Switch 4PDT Panel Mount
Need more? Email Us
ECAD model for 64AT300-1
Grayhill Inc.
SWITCH TOGGLE SPDT 3A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 34CMSP14B5M1QT
C&K Components
SWITCH TOGGLE SPDT 0.4VA 20V / Toggle Switch SPDT Through Hole
Need more? Email Us
ECAD model for ET01SD1CBE
Apem Inc.
SWITCH TOGGLE SPDT 5A 125V
Need more? Email Us
ECAD model for SWW232A7
C&K Components
SWITCH TOGGLE SPDT 5A 120V / Toggle Switch SPDT Panel Mount
Need more? Email Us
ECAD model for 7105SPHWQE
Honeywell
SWITCH TOGGLE / Toggle Switch 3PDT Panel Mount
Need more? Email Us
ECAD model for 6AT501-T
NKK Switches
SWITCH TOGGLE SPST 6A 125V / Toggle Switch SPST Panel Mount
Need more? Email Us
ECAD model for M2011SS1W01/UC-BA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention