EN
  • EN
  • DE

828920-1

Part No 828920-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN DUMMY PLUG GRAY / Connector Wire Seal Gray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Manufacturer TE Connectivity AMP Connectors
Packaging Bag
Accessory Type Wire Seal
For Use With/Related Products Circular Connector 2-4 Pos
Material Silicone Elastomer
Color Gray
Base Product Number 828920
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -828920-1-CSI,A122032,2266-828920-1,-828920-1-LSI,828920-1-ND
Standard Package 5,000
Win Source Part Number 1334448-828920-1
Ultra Librarian 3D Model Ultra Librarian 828920-1 CAD Model

Description

The 828920-1 is an accessory for circular connectors manufactured by TE Connectivity. Specifically, it's designed to complement and enhance the functionality or protection of circular connectors in various applications. Accessories like this are crucial for ensuring the longevity and reliability of connector systems, particularly in harsh or demanding environments.

Applications

  • Aerospace and defense systems
  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Transportation systems (e.g., railway, automotive)

Features

  • Durable construction: Typically made from robust materials to withstand environmental stresses.
  • Environmental protection: Designed to enhance the sealing and protection of the connector against dust, moisture, and other contaminants.
  • Strain relief: Provides strain relief for the cable, preventing damage to the connector and wiring.
  • Secure locking mechanism: Ensures a secure connection and prevents accidental disconnection.
  • Compatibility: Specifically designed to be compatible with certain series of TE Connectivity circular connectors.

Benefits

  • Improved reliability: Enhances the overall reliability of the connector system, reducing the risk of failures.
  • Increased lifespan: Protects the connector from environmental damage, extending its service life.
  • Reduced downtime: Minimizes the need for maintenance and repairs, reducing downtime.
  • Enhanced safety: Provides a secure and reliable connection, minimizing the risk of electrical hazards.
  • Optimized performance: Ensures that the connector performs optimally in its intended application.

Additional Details

The specific function of the 828920-1 accessory would depend on its design. It might be a backshell, a sealing cap, a strain relief clamp, or some other component intended to enhance the performance or protection of the circular connector. The materials used in its construction would be chosen to withstand the specific environmental conditions of the intended application. TE Connectivity provides detailed specifications and application notes for their connector accessories to ensure proper installation and use. Consult TE Connectivity's documentation for information on the exact functionality and compatibility of the 828920-1 accessory with specific circular connector series. Proper installation is crucial to ensure the accessory provides the intended level of protection and performance.

You May Also Be Interested in

Amphenol PCD
JAMMS275012 - RECPT, EN
Need more? Email Us
Molex, LLC
CONN COVER M12
Need more? Email Us
Hirose Electric Co Ltd
CONN DUST COVER 15
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Glenair, Inc.
CONNECTOR ACCESSORIES
Need more? Email Us
LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Amphenol PCD
1/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1,395+ $0.0359 $50.0805
3,390+ $0.0295 $100.0050
5,245+ $0.0286 $150.0070
7,250+ $0.0276 $200.1000
9,365+ $0.0267 $250.0455
12,500+ $0.0240 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163,116 pieces
MOQ: 1395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess