EN
  • EN
  • DE

8-146490-1

Part No 8-146490-1
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 62
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.739" (18.771mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.300" (7.620mm)
Length - Tail 0.109" (2.769mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 8-146490-1 CAD Model

Description

NULL

You May Also Be Interested in

Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 10 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 7 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS
Need more? Email Us
Amphenol FCI
CONN STACKER 10POS 2MM T/H / Conn Elevated Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Box
Lowest to $2.0785
Amphenol FCI
CONN STACKER 30POS 2MM T/H
Lowest to $4.1528
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 80 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 96 POS 2.54mm Solder ST Top Entry Thru-Hole
Need more? Email Us
3M
CONN HDR STR STACK 12POS 2MM T/H
Need more? Email Us
Samtec Inc.
.025" BOARD SPACERS / Conn Board Stacker HDR 14 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess