EN
  • EN
  • DE

DW-07-10-TM-S-570

Part No DW-07-10-TM-S-570
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .025" BOARD SPACERS / Conn Board Stacker HDR 7 POS 2.54mm Solder ST Top Entry Thru-Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series Flex Stack, DW
Packaging Tube
Number of Positions 7
Pitch 0.100" (2.54mm)
Number of Rows 1
Length - Overall 0.830" (21.08mm)
Length - Post (Mating) 0.150" (3.80mm)
Length - Stack Height 0.570" (14.48mm)
Length - Tail 0.110" (2.79mm)
Mounting Style Through Hole
Termination Solder
Contact Finish - Post (Mating) Tin
Color Black
Win Source Part Number 797647-DW-07-10-TM-S-570
Popularity Medium
Supply and Demand Status Limited
Family Name DW
Introduction Date June 02, 2005
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DW-07-10-TM-S-570 CAD Model

Description

The Samtec Inc. Flex Stack, DW series connector is a Samtec Inc. through-hole mounted component with 7 positions.

  • Pitch: 0.100" (2.54mm)
  • Packaging: tube
  • Color: black
  • Overall Length: 0.830" (21.08mm)
  • Mating Post Length: 0.150" (3.80mm)
  • Stack Height: 0.570" (14.48mm)
  • Tail Length: 0.110" (2.79mm)
  • Post-Mating Contact Finish: tin
  • Series: DW
  • Alternative Parts: A-DW-07-10-TM-S-570, SL 5 147 07G, SL 5 147 07Z, 54121-806-07-2150
  • Introduction Date: June 02, 2005
  • Estimated EOL Date: 2027
  • Manufactured In: China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam

You May Also Be Interested in

TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100\
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN HDR 76POS 0.039 STACK SMD
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN HDR 24POS 0.039 STACK SMD
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess