Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 28 Weeks
Features 2 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) - 180° Free Hanging (In-Line)
Manufacturer TE Connectivity
Series Buchanan
Package Bulk
Operating Temperature Range -40°C ~ 110°C
Mounting Free Hanging (In-Line)
Family Name 796858
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 7968582, -796858-2-SI, A98277, 2266-796858-2
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908455-796858-2
Ultra Librarian 3D Model Ultra Librarian 796858-2 CAD Model

Description

This TE Connectivity Buchanan 2 Position Terminal Block Plug has female sockets of 0.197" (5.00mm) and is 180° free hanging (in-line).

  • Sockets: Female
  • Socket Size: 0.197" (5.00mm)
  • Orientation: 180°
  • Mounting: Free Hanging (In-Line)
  • Operating Temperature: -40°C ~ 110°C
  • Family: 796858
  • Package: Bulk
  • Mounting Type: Free Hanging (In-Line)
  • Category: Connector
  • Popularity: High
  • Quantity per Package: 300
  • Production Lead Time: 28 Weeks
  • REACH: Affected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.8000
  • Other Part Numbers: 7968582, -796858-2-SI, A98277, 2266-796858-2

You May Also Be Interested in

Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.4249
ECAD model for 1715721
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SR99S01VBNN06G7
Molex, LLC
PCB TERM BLK 3.5MM 14 POLE STRAG
Need more? Email Us
ECAD model for 39357-0014
Eaton Bussmann
PWR FEED THRU BLK 6POS 115A 300V
Need more? Email Us
ECAD model for C7021-06N
Molex, LLC
LOW PROFILE 5.00 5 ASY
Need more? Email Us
ECAD model for 39890-0305
Eaton Bussmann
TERM BLOCK BARRIER
Need more? Email Us
ECAD model for B9330514
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to $89.4382
ECAD model for 2493
Amphenol FCI
TERM BLOCK PLUG 24POS 90DEG 5MM
Need more? Email Us
ECAD model for TT24018100J0G
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN08G7

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention