EN
  • EN
  • DE

796094-2

Part No 796094-2
Manufacturer TE Connectivity
Catalog Circular Connectors - Housings
Description CONN PLUG HSG FMALE 4POS INLINE / 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 4
Shell Size - Insert 11-4
Contact Type Crimp
Contact Size 16
Mounting Free Hanging (In-Line)
Fastening Type Threaded
Orientation Keyed
Shell Material Polyamide (PA), Nylon
Housing Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Features Coupling Nut
Shielding Unshielded
Note Contacts Not Included
Insert Material Thermoplastic
Contact Shape Circular
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 796094
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number Q2793381,7960942,796094-2-ND,A114491,Y29716-000,-Y29716-000-SI,-796094-2-SI,-Y29716-000-CSI,-796094-2-CSI,-Y29716-000-SI-ND,-Y29716-000-CSI-ND
Standard Package 100
Win Source Part Number 1334490-796094-2
Ultra Librarian 3D Model Ultra Librarian 796094-2 CAD Model

Description

The TE Connectivity AMP Connectors circular connector housing is a high-quality connector that is designed for use in various applications.

  • Connector Type: Plug Housing
  • Contact Type: Crimp
  • Positions: 4
  • Shell Size-Insert: 11-4
  • Contact Size: 16
  • Shell Material: Polyamide (PA) and Nylon
  • Insert Material: Thermoplastic
  • Fastening: Threaded
  • Features: Coupling Nut
  • Ingress Protection: IP67 (dust tight and waterproof)
  • Packaging: Bulk
  • Standard Package: 100

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess