EN
  • EN
  • DE

SG3845GAS

Part No SG3845GAS
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319614-SG3845GAS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3845GAS CAD Model

Description

The SG3845GAS is a high-performance current-mode PWM controller designed for off-line and DC-to-DC converter applications. Manufactured by System General, it provides a cost-effective and efficient solution for a wide range of power supply designs. The key features of the SG3845GAS include low startup current, fixed frequency operation, and current-mode control, ensuring excellent line and load regulation.

Applications:

  • Switch-Mode Power Supplies (SMPS): Widely used in SMPS designs for efficient power conversion and regulation.
  • DC-DC Converters: Employed in DC-DC converter circuits to step-up or step-down voltage levels.
  • Offline Power Supplies: Suitable for offline power supplies converting AC voltage to regulated DC voltage.
  • Battery Chargers: Utilized in battery charging applications for controlled charging of batteries.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to maintain power to critical equipment during power outages.

Features:

  • Low Startup Current: Reduces power consumption during startup, enhancing overall efficiency.
  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design and reducing electromagnetic interference (EMI).
  • Current-Mode Control: Provides inherent pulse-by-pulse current limiting for improved safety and reliability.
  • Automatic Feed-Forward Compensation: Improves line regulation by compensating for variations in input voltage.
  • Trimmed Oscillator Discharge Current: Ensures accurate oscillator frequency control.
  • Undervoltage Lockout (UVLO) with Hysteresis: Prevents operation during low input voltage conditions.
  • Double Pulse Suppression: Prevents double pulsing of the output, ensuring stable operation.
  • High Current Totem Pole Output: Capable of directly driving MOSFETs, simplifying the power stage design.

Benefits:

  • High Efficiency: Minimizes power losses, resulting in energy savings and reduced operating costs.
  • Reliable Operation: Robust design ensures stable and consistent performance under varying conditions.
  • Simplified Design: Requires fewer external components, reducing design complexity and cost.
  • Enhanced Safety: Current-mode control and UVLO offer protection against overcurrent and undervoltage conditions.
  • Improved Regulation: Automatic feed-forward compensation maintains stable output voltage despite input voltage fluctuations.

Additional Details:

The SG3845GAS is typically configured for a fixed switching frequency determined by external components. It features inherent pulse-by-pulse current limiting, protecting the power switch from overcurrent faults. The UVLO circuit prevents the device from operating with insufficient input voltage, preventing potential damage. The totem-pole output provides fast switching speeds and can directly drive power MOSFETs. Detailed specifications, including electrical characteristics, timing diagrams, and application examples, are provided in the device's datasheet, essential for proper power supply design and implementation.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess