Product Overview: SN74LS11D by Texas Instruments
The SN74LS11D is a high-performance integrated circuit produced by the renowned manufacturer, Texas Instruments. This device is part of the 74LS logic family and is specifically a Triple 3-Input Positive-AND Gate. The SN74LS11D is designed to operate with a power supply range of 4.75V to 5.25V, making it suitable for typical 5V digital systems.
With its fast switching characteristics and low power consumption, the SN74LS11D is ideal for various digital applications including computers, data processing, telecommunications, and control systems. The device features a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is both space-saving and convenient for automated assembly processes.
Key Features:
- Logic Type: Triple 3-Input Positive-AND Gate
- Operating Voltage: 4.75V to 5.25V
- Package Type: SOIC-14
- Operating Temperature: 0°C to 70°C
- Switching Characteristics: Fast propagation delay time
- Power Consumption: Low
The SN74LS11D is built with advanced bipolar technology, ensuring high speed and reliable performance. Each gate in the SN74LS11D has three inputs and one output, providing the logic AND function in accordance with the positive logic convention. This means that the output is high only when all three inputs are high, allowing for complex logical expressions to be simplified in digital circuits.
One of the advantages of the SN74LS11D is its compatibility with other LS series logic devices, allowing designers to easily integrate it into existing systems or to create new designs with a mix of LS series components. Texas Instruments' commitment to quality ensures that the SN74LS11D meets stringent industry standards for durability and longevity.
For technical specifications, application notes, and detailed product information, customers are encouraged to visit the Texas Instruments official website or contact their local TI sales office.