Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 6
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number 794895
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -794895-1-SI,A30711,-794895-1-LSI,7948951,-794895-1-CSI,2266-794895-1
Standard Package 2,000
Win Source Part Number 1334284-794895-1
Ultra Librarian 3D Model Ultra Librarian 794895-1 CAD Model

Description

This rectangular connector housing is manufactured by TE Connectivity AMP Connectors. It comes in a white color and has a plug connector type with a latch lock fastening type.

  • Color: White
  • Connector Type: Plug
  • Fastening Type: Latch Lock
  • Number of Positions: 6
  • Pitch: 0.163" (4.14mm)
  • Rows: Two
  • Row Spacing: 0.163" (4.14mm)
  • Contact Termination: Crimp
  • Mounting: Free-Hanging (In-Line)
  • Contacts Included: No
  • Standard Package: 2,000
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • HTSUS: 8538.90.6000
  • Other Part Numbers: -794895-1-SI, A30711, -794895-1-LSI, 7948951, and -794895-1-CSI

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
Hirose Electric Co Ltd
CONN HDR 60POS R/A SMD GOLD / 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold
Lowest to $3.5560
ECAD model for FX18-60P-0.8SH
Hirose Electric Co Ltd
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $6.7576
ECAD model for FX18-60S-0.8SV15
TE Connectivity
CONN RCPT HSG 9POS / 9 Rectangular Connectors - Housings Receptacle, Front Section White
Lowest to $1.0698
ECAD model for 770053-1
TE Connectivity
M-U-M-N-LPLUGCABLECLAMP / Connector Cable Clamp For Mini-Universal MATE-N-LOK Series
Lowest to $0.9616
ECAD model for 316454-1
TE Connectivity
CONN RCPT HSG 12POS 4.50MM / 12 Rectangular Connectors - Housings Receptacle Black 0.177" (4.50mm)
Lowest to $3.7667
ECAD model for 776438-2
TE Connectivity
CONN BCKSHLL/CBL CLMP R/A 42POS / Connector Backshell For
Need more? Email Us
ECAD model for 965643-1
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
TE Connectivity
CONN RCPT 8POS IDC 22AWG GOLD
Lowest to $5.0786
ECAD model for 3-644042-8

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6002 $51.0170
205+ $0.4925 $100.9625
315+ $0.4771 $150.2865
435+ $0.4617 $200.8395
565+ $0.4463 $252.1595
750+ $0.4002 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,980 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention