Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 2
Pitch -
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Friction Lock
Color Natural
Features -
Temperature Range - Operating -40°C ~ 90°C
Note Contacts Not Included
Base Product Number 794894
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365496-794894-1
Ultra Librarian 3D Model Ultra Librarian 794894-1 CAD Model

Description

The TE Connectivity AMP Connectors Mini-Universal MATE-N-LOK is a rectangular connector housing designed for plug connectors.

  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Friction Lock
  • Color: Natural
  • Positions: 2
  • Rows: 2
  • Contact Type: Male or Female
  • Temperature Range: -40°C to 90°C

You May Also Be Interested in

TE Connectivity
PERIMETER SEAL PLUG HOUSING 3PIN / Connector Plug, Sealing For Signal Double Lock Series
Lowest to $0.0997
ECAD model for 2321920-3
TE Connectivity
CONN PLUG HSG 3POS 4.00MM / 3 Rectangular Connectors - Housings Plug Black 0.157" (4.00mm)
Lowest to $1.4992
ECAD model for 1-1670730-1
Samtec Inc.
CONN SOCKET 43POS 0.039 GOLD SMD / 43 Position Socket Connector 0.039" (1.00mm) Surface Mount Gold
Lowest to $17.9607
ECAD model for BKS-143-01-L-V-A
TE Connectivity
CONN PLUG 4POS IDC GOLD / 4 Position Rectangular Plug Connector IDC Gold
Lowest to $3.6669
ECAD model for 2-1473562-4
TE Connectivity
CONN RCPT 4POS IDC 26AWG GOLD
Lowest to $4.6815
ECAD model for 3-644043-4
TE Connectivity
CONN RCPT 8POS IDC 22AWG GOLD
Lowest to $5.0786
ECAD model for 3-644042-8
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX11LB-100S/10-SV(71)
TE Connectivity
CONN RCPT HSG 2POS 2.60MM / 2 Rectangular Connectors - Housings Receptacle Blue 0.102" (2.60mm)
Lowest to $1.1704
ECAD model for 174057-5
TE Connectivity
CONN BCKSHLL/CBL CLMP R/A 42POS / Connector Backshell For
Need more? Email Us
ECAD model for 965643-1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1476 $50.1840
830+ $0.1211 $100.5130
1,280+ $0.1174 $150.2720
1,765+ $0.1136 $200.5040
2,280+ $0.1098 $250.3440
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 42,874 pieces
MOQ: 340 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention