Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
DC Resistance (DCR) - Primary 500mOhm
DC Resistance (DCR) - Secondary 500mOhm
Transformer Type Line (Audio Power Distribution)
Frequency Range 3MHz ~ 30MHz
Voltage - Isolation 500V
Insertion Loss -1dB
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.433" L x 0.374" W (11.00mm x 9.50mm)
Height - Seated (Max) 0.394" (10.00mm)
Termination Style Gull Wing
Ultra Librarian 3D Model Ultra Librarian BM6220NLT CAD Model

Description

NULL

You May Also Be Interested in

Triad Magnetics
AUDIO XFMR 1K / 50 TH
Need more? Email Us
ECAD model for SP-33
Hammond Manufacturing
AUDIO XFMR 8 / 70V CHAS MNT
Need more? Email Us
ECAD model for 117F8
Triad Magnetics
AUDIO XFMR 1KCT / 1KCT TH
Need more? Email Us
ECAD model for TY-250P
Triad Magnetics
AUDIO XFMR 200KCT / 1KCT TH
Need more? Email Us
ECAD model for SP-4
Hammond Manufacturing
AUDIO XFMR 600CT / 150CT CHAS MT
Need more? Email Us
ECAD model for 144I
Triad Magnetics
AUDIO XFMR 10KCT / 10KCT TH
Need more? Email Us
ECAD model for TY-141P
Hammond Manufacturing
AUDIO XFMR 150 / 80K TH
Need more? Email Us
ECAD model for 104B
Triad Magnetics
AUDIO XFMR 600 / 600 150/150 TH
Need more? Email Us
ECAD model for SP-69
Hammond Manufacturing
AUDIO XFMR 8 / 70V CHAS MNT
Need more? Email Us
ECAD model for 117F32

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention