Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 10
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Features -
Temperature Range - Operating -20°C ~ 105°C
Note Contacts Not Included
Base Product Number 794781
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1368473-794781-1
Ultra Librarian 3D Model Ultra Librarian 794781-1 CAD Model

Description

The 1368473-794781-1 is a rectangular connector housing from TE Connectivity AMP Connectors. It belongs to the Mini-Universal MATE-N-LOK series and is designed for use in free hanging (in-line) applications.

  • Series: Mini-Universal MATE-N-LOK
  • Mounting Type: free hanging (in-line)
  • Temperature Range: -20°C to 105°C
  • Termination Style: crimp
  • Color: white
  • Product Status: active
  • Market Demand: high

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Lowest to $23.9285
ECAD model for TSM-105-02-SM-DV-P-TR
Adam Technologies, Inc.
CONN PLUG HSG 6POS 2.54MM
Need more? Email Us
ECAD model for CDH-06
Hirose Electric Co Ltd
CONN SOCKET 20-22AWG CRIMP TIN / Socket Contact Tin 20-22 AWG Crimp
Lowest to $0.1007
ECAD model for MDF6-2022SCF
Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Lowest to $6.3076
ECAD model for TSW-105-09-G-S-RA
JST Sales America Inc.
CONN HEADER R/A 5POS 2.5MM / Connector Header Through Hole, Right Angle 5 position 0.098" (2.50mm)
Lowest to $0.1466
ECAD model for S05B-XASK-1(LF)(SN)
Amphenol
CONN HEADER SMD 14POS 2MM
Lowest to $1.4466
ECAD model for 98424-F52-14ALF
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02
Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-12-T-S-708-RA
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM / Connector Header Surface Mount 40 position 0.050" (1.27mm)
Lowest to $10.4767
ECAD model for TFM-120-02-L-D

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7976 $51.8440
155+ $0.6545 $101.4475
240+ $0.6340 $152.1600
330+ $0.6136 $202.4880
425+ $0.5931 $252.0675
565+ $0.5318 $300.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 620 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention