EN
  • EN
  • DE

794406-1

Part No 794406-1
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 16-20AWG TIN CRIMP / Pin Contact Tin Crimp 16-20 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts>Multi Purpose
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16-20 AWG
Contact Material Brass
Contact Finish Tin
Base Product Number 794406
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number A100827TR,A100827CT,794406-1-ND,2266-794406-1,-794406-1-SI,7944061,-794406-1-CSI
Standard Package 4,500
Win Source Part Number 1334217-794406-1
Ultra Librarian 3D Model Ultra Librarian 794406-1 CAD Model

Description

The TE Connectivity AMP Connectors 1334217-794406-1 is a high-quality electronic component designed for use in connectors and interconnects.

  • Packaging: reel-TR
  • Type: stamped
  • Contact Finish: tin
  • Wire Gauge: 16-20 AWG
  • Contact Termination: crimp
  • Contact Material: brass
  • Pin or Socket: pin
  • Standard Package: 4,500
  • ECCN: EAR99
  • Other Part Numbers: A100827TR, A100827CT, 794406-1-ND, 2266-794406-1, -794406-1-SI, 7944061, -794406-1-CSI
  • RoHS: compliant

You May Also Be Interested in

TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Lowest to $19.3304
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PIN 14AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 10AWG GOLD CRIMP
Need more? Email Us
TE Connectivity
CONN PIN 24AWG GOLD CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess