EN
  • EN
  • DE

794287-1

Part No 794287-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Receptacles, Female Sockets
Description CONN HDR 4POS 0.2 TIN PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Female Socket
Style Board to Cable/Wire
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.200" (5.08mm)
Number of Rows 1
Mounting Type Through Hole
Termination Solder
Fastening Type Detent Lock
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.455" (11.56mm)
Contact Length - Post 0.170" (4.32mm)
Material Flammability Rating UL94 V-2
Contact Finish - Post Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633036-794287-1
Ultra Librarian 3D Model Ultra Librarian 794287-1 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN RCPT 32POS 0.05 GOLD SMD
Need more? Email Us
Samtec Inc.
CONN RCPT 20POS 0.05 GOLD SMD
Need more? Email Us
TE Connectivity
CONN RCPT 6POS 0.1 GOLD PCB
Need more? Email Us
Samtec Inc.
CONN RCPT 24POS 0.079 GOLD SMD
Need more? Email Us
Amphenol
CONN RCPT 32POS 0.1 GOLD SMD
Need more? Email Us
Amphenol
CONN RCPT 6POS 0.1 GOLD PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
TE Connectivity
CONN HDR 12POS 0.079 GOLD PCB
Need more? Email Us
Amphenol
CONN RCPT 6POS 0.1 GOLD PCB
Lowest to $1.9221

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess