EN
  • EN
  • DE

9185107324

Part No 9185107324
Manufacturer HARTING
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 10POS 2.54MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 10
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Latch Holder
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.114" (2.90mm)
Insulation Height 0.350" (8.89mm)
Contact Shape Square
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Keying Slot
Operating Temperature -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Insulation Color Gray
Voltage Rating -;5;9;7;10;8;3;4;2;1;19;4294;1528;2057;601874;4134;1178;626;664;609;339;4306;889;600315;2243;123;2357;135;5395;377;708;315;116;1175;2987;32;4227;602;4627;151;5496;2073;1448;4217;1195;952;26;2248;1003;670;4285;5771;455;36;478;1124;2221;2611;5268;1849;1471;54;23;37;1188;2262;236;39;52;2553;277;2183;600081;1212;2201;612;1988;666;1568;35;4324;600350;844;450;17;1508;2684;343;1712;484;281;732;818;21921;50733;0;46333;118950;70038;56090;56091;28866;28867;34389;40517;41640;41642;41645;41646;41649;112914;114015;70051;101399;101395;3858;123273;3593;47089;128752;4235;4236;6215;70052;5343;1919;70053;114450;936;81592;46034;7805;7806;7808;3792;3793;91760;91761;87409;32556;40355;87410;87392;404;4205;25833;1196;70054;4832;4833;4834;3794;3795;73910;73911;73912;73913;73914;73915;2013;6329;130440;107843;6196;1645;4163;7910;54995;34201;9945;10017;5844;113063;128611;37799;4174;4175;4176;35108;25983;3704;35111;50894;6345;25984;1021;43948;33636;3739;3738;3991;6292;131328;81536;120920;55040;9946;4194;131324;37800;230;40500;36060;4195;14293;101933;1259;21029;131326;35255;35256;131327;131329;131325;131357;4196;25342;117397;88187;114140;114141;31627;102356;102357;133069;133132;133068;133070;3613;4439;4440;25988;35264;32856;101931;14932;3709;16645;35268;68381;47103;35271;39257;35272;25992;25973;14302;5200;11405;35307;14276;27052;5142;102359;5143;28197;102360;133136;32364;3688;39265;35314;35315;39267;11400;58352;13127;110907;4197;4198;27296;4081;4234;16746;13983;84431;10746;35555;3755;4199;4200;9058;4201;4202;9827;4551;47949;4553;29404;35360;35359;77508;39278;43925;56380;4556;4932;48571;4203;4204;14859;25995;6559;3568;14161;35553;84432;91351;39705;67669;3773;4348;128730;87674;57904;129763;5471;5477;11390;21010;133163;119339;119556;119555;123077;14493;14503;3655;4051;813;1560;42379;8246;48716;1295;24326;4624;4404;38751;4625;51836;38756;93447;107547;5411;3820;38755;5133;4405;5014;10094;4406;31334;4872;119703;119704;34615;114153;63040;29729;36409;120670;120671;120672;122938;10225;48722;94164;5420;119331;105945;132985;119278;132986;119336;132988;119330;53;91454;26990;5015;5028;83298;83299;83300;89643;91505;96214;89644;91504;89645;91503;109416;109417;4589;5195;40478;40463;89646;91502;91501;91500;100921;100922;89647;91499;89648;89649;70265;70266;77509;77510;5153;84723;69207;3776;84724;48631;87199;46081;4828;70315;120692;70316;77195;38767;48329;121761;10549;89146;59096;4128;3561;34804;3723;3712;3665;3666;3607;3724;22274;3713;3618;25993;3608;31590;32862;35352;35354;3564;3567;39270;3710;3711;24816;35426;32845;35415;128739;35595;3551;3546;3548;3550;3547;3549;35433;35434;35592;32846;95398;84197;73916;26740;95394;95393;86143;129920;86181;86182;86183;86184;86185;86144;86186;86187;86188;86189;3758;42193;27089;101932;36916;27111;37123;27092;95787;27090;27091;35600;111076;106059;69829;77746;72858;38378;96213;92513;3829;116703;114978;114976;114977;131618;113939;113995;113933;113932;86190;91769;48883;75427;35572;40455;86202;86199;27214;88003;101991;102002;101997;101993;102003;102000;102004;101998;4566;3586;39227;3746;10260;10261;24161;53599;24238;24163;24236;26641;812;791;786;4041;4049;4052;4053;4042;4043;790;4046;34033;1271
Ultra Librarian 3D Model Ultra Librarian 9185107324 CAD Model

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 28POS
Need more? Email Us
Harwin Inc.
CONN HEADER VERT 14POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 68POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 14POS 2.54MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 4.14MM
Need more? Email Us
JAE Electronics
CONN HEADER VERT 8POS 2MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 23POS 4MM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 22POS 3MM
Need more? Email Us
TE Connectivity
CONN HEADER SMD 70POS 1.27MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess