EN
  • EN
  • DE

787317-4

Part No 787317-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN SCA-2 RCPT 40POS VERT SLDR / 40 Position Receptacle Connector SCA-2 Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr TE Connectivity AMP Connectors
Series CHAMP .050 I
Package Tube
Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 40
Number of Rows 2
Mounting Type Through Hole
Termination Solder
Type SCA-2
Features Board Guide, Board Lock
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 787317
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351013-787317-4
Ultra Librarian 3D Model Ultra Librarian 787317-4 CAD Model

Description

The CHAMP .050 I SCA-2 Centronics connector is a receptacle designed for use in a variety of electronic devices from TE Connectivity AMP Connectors.

  • Number of Positions: 40
  • Connector Type: Outer Shroud Contacts
  • Packaging: Tubes
  • Standard Package: 50
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Component Status: Active
  • Features: Board Guide, Board Lock

You May Also Be Interested in

Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess