EN
  • EN
  • DE

1-1734530-1

Part No 1-1734530-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-22
Package Tray
Product Status Obsolete
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 3
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Backset Spacing 0.350" (8.89mm)
Features Board Lock
Voltage Rating 125V
Color Black
Dielectric Material Polyamide (PA9T), Nylon 9T
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 1734530
Other Names 117345301,A35116,-1-1734530-1-SI
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294108-1-1734530-1
Ultra Librarian 3D Model Ultra Librarian 1-1734530-1 CAD Model

Description

The TE Connectivity AMP Connectors is an obsolete electronic component with a base product number of 1734530.

  • Base Product Number: 1734530
  • Win Source Part Number: 1294108-1-1734530-1
  • Series: AMPLIMITE HD-22
  • Connector Type: Receptacle, Female Sockets
  • Contact Type: Signal
  • Shell Size: 1 (DE, E) High Density
  • Voltage Rating: 125V
  • Current Rating: 2A
  • Package: Tray
  • Temperature Range: -55°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess