Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Accessory Type Strain Relief
Number of Positions 23
For Use With/Related Products AMPSEAL Connectors
Features Mounting Flange
Base Product Number 776464
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number -776464-1-CSI,-776464-1-SI,-776464-1-LSI,17-776464-1
Standard Package 1
Win Source Part Number 1334163-776464-1
Ultra Librarian 3D Model Ultra Librarian 776464-1 CAD Model

Description

The TE Connectivity AMP Connectors strain relief accessory is designed for use with AMPSEAL connectors.

  • Accessory Type: Strain relief
  • Compatibility: AMPSEAL connectors
  • Feature: Mounting flange
  • Positions: Up to 23
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Part Number: 1334163-776464-1
  • Packaging: Bulk
  • HTSUS Code: 8538.90.6000
  • REACH: Unaffected
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

3M
CONN RCPT 4POS 0.1 GOLD PCB / 4 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for 38204-62S3-000PL
Others
Need more? Email Us
ECAD model for SAM9233
JST Sales America Inc.
CONN HEADER R/A 12POS 2MM / Connector Header Through Hole, Right Angle 12 position 0.079" (2.00mm)
Lowest to $0.3408
ECAD model for S12B-PHDSS(LF)(SN)
Amphenol
Need more? Email Us
ECAD model for 503380001
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Cirrus Logic Inc.
SINGLE CHANNEL 12 BIT CIS/CCD AFE WITH 4 BIT WIDE OUTPUT
Need more? Email Us
ECAD model for WM8150
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 100POS SMD GOLD
Lowest to $3.2004
ECAD model for 5177983-4
Hirose Electric Co Ltd
CONNECTOR / Connector Header position
Need more? Email Us
ECAD model for MCN51-30P3-DS
Molex, LLC
ULTRAFIT HDR RT 1R BLK NAIL 03 C / Connector Header position
Need more? Email Us
ECAD model for 1723103203

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6225 $57.9600
38+ $2.9724 $112.9512
59+ $2.8795 $169.8905
81+ $2.7866 $225.7146
104+ $2.6937 $280.1448
140+ $2.4151 $338.1140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention