Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series SL-156
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 3
Pitch 0.156" (3.96mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features Polarizing Key
Note Contacts Not Included
Base Product Number 770849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names -770849-3-SI,7708493,770849-3-ND,2266-770849-3,A24112,-770849-3-CSI
Standard Package 500
Win Source Part Number 1150319-770849-3
Ultra Librarian 3D Model Ultra Librarian 770849-3 CAD Model

Description

This is a 770849-3 SL-156 series rectangular connector housing from TE Connectivity AMP Connectors.

  • Color: Natural
  • Contact Gender: Female Socket
  • Fastening Type: Locking Ramp
  • Connector Type: Receptacle
  • Polarization: Polarizing Key
  • Positions: 3
  • Pitch: 0.156" (3.96mm)
  • Rows: 1
  • Mounting Type: Free Hanging (In-Line)
  • Packaging: Bulk
  • Contact Termination: Crimp
  • Standard Package: 500 Units
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8538.90

You May Also Be Interested in

JST Sales America Inc.
CONN RCPT HSG 2POS 2.50MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0437
ECAD model for SMR-02V-N
Mill-Max Manufacturing Corp.
STRIP SOCKET 21 PIN SOLDER TAIL
Need more? Email Us
ECAD model for 310-93-121-41-001000
Molex, LLC
Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 5POS 2.5MM
Lowest to $0.1504
ECAD model for 22-05-7055
Molex, LLC
Pico-EZmate Wire-to-Board Header, Vertical, Housing Height: 1.55mm | CONN HEADER SMD 2POS 1.2MM
Lowest to $0.1544
ECAD model for 0781710002
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246
Molex, LLC
CONN HEADER 2MM 7POS TIN
Need more? Email Us
ECAD model for 530140710
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204
Amphenol FCI
CONN RCPT 10POS SMD GOLD
Lowest to $1.4886
ECAD model for 10132798-012100LF
JST Sales America Inc.
CONN PIN 22-28AWG CRIMP TIN / Pin Contact Tin 22-28 AWG Crimp Stamped
Lowest to $0.0100
ECAD model for SCN-001T-1.0K

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0844 $50.2180
1,445+ $0.0693 $100.1385
2,240+ $0.0671 $150.3040
3,080+ $0.0650 $200.2000
3,985+ $0.0628 $250.2580
5,330+ $0.0563 $300.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,500 pieces
MOQ: 595 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention