EN
  • EN
  • DE

770156-2

Part No 770156-2
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 4POS IDC 22AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 4
Pitch 0.200" (5.08mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 22 AWG
Features Feed Through
Contact Finish Tin
Color Red
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633061-770156-2
Ultra Librarian 3D Model Ultra Librarian 770156-2 CAD Model

Description

N

You May Also Be Interested in

JST Sales America Inc.
CONN SOCKET 6POS IDC 26AWG TIN
Lowest to $0.5979
3M
CONN RCPT 10P IDC 26-28AWG GOLD
Lowest to $2.9105
CW Industries
CONN RCPT 14POS IDC GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 20POS SOLDER SILVER
Lowest to $4.5081
TE Connectivity
IN-LINE PLUG
Need more? Email Us
TE Connectivity
CONN PLUG 12POS IDC 28AWG TIN
Lowest to $0.5821
3M
CONN RCPT 40POS IDC 30AWG GOLD
Need more? Email Us
Anderson Power Products, Inc.
320 AMP DIN WITH 50MM PIN CONTAC
Need more? Email Us
Amphenol Sine Systems Corp
CONN PLUG 2POS CRIMP 16-22AWG
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess