EN
  • EN
  • DE

35805-6080-A00GF

Part No 35805-6080-A00GF
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN PLUG 5POS IDC 18AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug
Contact Type Female Socket
Number of Positions 5
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Cable Termination IDC
Wire Type Discrete
Wire Gauge 18 AWG
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1626446-35805-6080-A00GF
Ultra Librarian 3D Model Ultra Librarian 35805-6080-A00GF CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG 4POS CRIMP TIN
Lowest to $207.1429
Omron
CONN RCPT 16POS IDC 24AWG GOLD
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 30POS SOLDER 42-46AWG
Lowest to $0.6222
Harwin Inc.
CONN RCPT 12POS CRIMP 22AWG GOLD
Lowest to $12.8645
Hirose Electric Co Ltd
CONN PLUG 12POS SOLDER GOLD
Lowest to $8.0454
Amphenol Sine Systems Corp
CONN PLUG 4POS CRIMP 12-14AWG
Need more? Email Us
HARTING
CONN RCPT 20POS IDC 26-28AWG
Need more? Email Us
TE Connectivity
CONN PLUG 6POS IDC GOLD
Lowest to $12.2300
CW Industries
CONN RCPT 10POS IDC TIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess