Products specifications Report Issue?

Connector Type Plug
Contact Type Male or Female
Number of Positions 9
Pitch 0.198" (5.03mm)
Number of Rows 3
Row Spacing 0.198" (5.03mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -55°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632945-770096-1
Ultra Librarian 3D Model Ultra Librarian 770096-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 3POS 3.96MM
Need more? Email Us
ECAD model for 794115-3
TE Connectivity
CONN RCPT HSG 6POS 4.14MM
Lowest to $1.1685
ECAD model for 794940-1
TE Connectivity
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
ECAD model for 2008570-4
TE Connectivity
CONN PLUG HSG 5POS 2.50MM
Need more? Email Us
ECAD model for 5-1971793-3
TE Connectivity
CONN PLUG HSG 32POS
Need more? Email Us
ECAD model for SRK06-MDC-32A-001
Hirose Electric Co Ltd
CONN RCPT HSG 14POS 2.00MM
Need more? Email Us
ECAD model for A3B-14D-2C
TE Connectivity
DTP06-4S WEG CON
Need more? Email Us
ECAD model for DTP06-4S-COMPLETE
TE Connectivity
CONN PLUG HSG 12POS
Need more? Email Us
ECAD model for DT06-12SC-CE05
TE Connectivity
40P RECP ASM
Need more? Email Us
ECAD model for AEC14-40PA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention