EN
  • EN
  • DE

770028-1

Part No 770028-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 9POS 2PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK II
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Male or Female
Number of Positions 9
Number of Rows 3
Row Spacing 0.250" (6.35mm)
Mounting Type Panel Mount, Snap-In
Contact Termination Crimp
Fastening Type Locking Ramp
Color White
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 770028
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1365835-770028-1
Ultra Librarian 3D Model Ultra Librarian 770028-1 CAD Model

Description

The TE Connectivity AMP Connectors Universal MATE-N-LOK II is a panel mount, snap-in rectangular connector housing.

  • Mounting Type: Panel Mount, Snap-In
  • Color: White
  • Contact Gender: Male or Female
  • Positions: 9
  • Rows: 3
  • Row Spacing: 0.250 inches (6.35mm)
  • Fastening Type: Locking Ramp
  • Note: Contacts are not included
  • Operating Temperature: -55°C to 105°C
  • Product Status: Active

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9406 $51.7330
130+ $0.7718 $100.3340
205+ $0.7477 $153.2785
280+ $0.7236 $202.6080
360+ $0.6995 $251.8200
480+ $0.6271 $301.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess