EN
  • EN
  • DE

SPC584B70E7NG00X

Part No SPC584B70E7NG00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176ELQFP  /  e200z420 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 4B-Line
Core Processor e200z420
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 154
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V, 1.14V ~ 1.26V
Data Converters A/D 64 ch x 1x10b SAR, 3x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC584
Other Names 497-19521-6,497-19521-2,497-19521-1
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263435-SPC584B70E7NG00X
Ultra Librarian 3D Model Ultra Librarian SPC584B70E7NG00X CAD Model

Description

The SPC584B70E7NG00X is a cutting-edge microcontroller from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This powerful MCU is part of the SPC58 4B Line of microcontrollers, which are renowned for their high performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The SPC584B70E7NG00X is built on the Power Architecture® with a dual-core configuration, running at a frequency of up to 180 MHz. This provides the computational power necessary for complex and time-critical tasks.
  • Memory: Equipped with 2MB of flash memory and 192KB of RAM, this microcontroller offers ample storage for applications and efficient execution of code.
  • Connectivity: With a rich set of communication interfaces, including CAN, LIN, and Ethernet, the SPC584B70E7NG00X ensures seamless connectivity and data exchange with other systems.
  • Security: Advanced security features are integrated to protect against unauthorized access and ensure data integrity, making it suitable for applications where security is paramount.
  • ADC: The inclusion of multiple analog-to-digital converters allows for precise measurement and monitoring of analog signals, vital for sensor-based applications.
  • Temperature Range: It operates within an extended temperature range, making it reliable in harsh environmental conditions.

Applications

The versatility of the SPC584B70E7NG00X makes it ideal for a wide array of applications, particularly in the automotive sector, such as powertrain systems, chassis, and safety, including advanced driver assistance systems (ADAS). It is also well-suited for industrial automation, where reliability and real-time control are crucial.

Quality and Support

STMicroelectronics is committed to providing high-quality products. The SPC584B70E7NG00X is backed by the company's comprehensive technical support and documentation, ensuring that developers have all the resources they need to integrate this microcontroller into their designs successfully.

Overall, the SPC584B70E7NG00X is a robust and feature-rich microcontroller that offers an optimal solution for developers looking to create sophisticated and secure systems in the automotive and industrial markets.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0307 $75.0921
6+ $20.5380 $123.2280
9+ $19.8962 $179.0658
12+ $19.2543 $231.0516
16+ $18.6126 $297.8016
21+ $16.6871 $350.4291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess