Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 21 Weeks
Features 3 Rectangular Connectors - Housings Receptacle White
Manufacturer TE Connectivity
Series Universal MATE-N-LOK II
Package Bulk
Mounting Panel Mount, Snap-In
Family Name 770025
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 7700251, -770025-1-SI, -770025-1-CSI, A14248
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908410-770025-1
Ultra Librarian 3D Model Ultra Librarian 770025-1 CAD Model

Description

The TE Connectivity 908410-770025-1 is a white rectangular connector housing that is part of the Universal MATE-N-LOK II series.

  • Color: White
  • Shape: Rectangular
  • Series: Universal MATE-N-LOK II
  • Package: Bulk
  • Mounting: Panel Mount, Snap-In
  • Family: 770025
  • Application: Connectors
  • Estimated Production Lead Time: 21 weeks
  • ECCN: EAR99
  • Quantity per Package: 1
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8538.90.6000
  • Other Part Numbers: 7700251, -770025-1-SI, -770025-1-CSI, A14248

You May Also Be Interested in

Sullins Connector Solutions
CONN HDR 14P 0.079 GOLD PCB R/A
Need more? Email Us
ECAD model for NPPN072FJFN-RC
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for TMM-105-02-T-D
Molex, LLC
Micro-Fit 3.0™ Crimp Terminal, Male, with Select Gold (Au) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
Lowest to $0.1666
ECAD model for 43031-0006
Molex, LLC
2.54mm (.100") Pitch SL™ Header, Single Row, Vertical, .120" Pocket, Shrouded, 4Circuits, Tin (Sn) Plating
Lowest to $0.6986
ECAD model for 70543-0038
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02
Samtec Inc.
CONN HEADER SMD 24POS 2.54MM / Connector Header Surface Mount 24 position 0.100" (2.54mm)
Lowest to $3.9117
ECAD model for TSM-112-01-L-DV-P-TR
TE Connectivity
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Lowest to $2.6591
ECAD model for 5499786-1
JAE Electronics
CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for WP21-S030VA1-R8000
Samtec Inc.
CONN HEADER R/A 5POS 2.54MM / Connector Header Through Hole, Right Angle 5 position 0.100" (2.54mm)
Lowest to $6.3076
ECAD model for TSW-105-09-G-S-RA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3166 $52.6640
95+ $1.0803 $102.6285
145+ $1.0465 $151.7425
200+ $1.0128 $202.5600
260+ $0.9790 $254.5400
345+ $0.8778 $302.8410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,250 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention