Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Product Status Obsolete
Connector Type Plug, Outer Shroud Contacts
Number of Positions 38
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting Surface Mount
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 11mm, 20mm
Height Above Board 0.419" (10.64mm)
Base Product Number 767003
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -767003-9-SI,A115643,767003-9-ND
Standard Package 1,134
Win Source Part Number 1332836-767003-9
Ultra Librarian 3D Model Ultra Librarian 767003-9 CAD Model

Description

The 1332836-767003-9 from TE Connectivity AMP Connectors is a rectangular connector array for board-to-board mezzanine applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Application: Board-to-board mezzanine
  • Package: Tube
  • Standard Package: 1,134
  • Positions: 38
  • Pitch: 0.025" (0.64mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Mated Stacking Heights: 11mm and 20mm
  • Height Above Board: 0.419" (10.64mm)
  • Mounting: Surface Mount
  • ECCN: EAR99
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Mill-Max Manufacturing Corp.
STRIP SOCKET 21 PIN SOLDER TAIL
Need more? Email Us
ECAD model for 310-93-121-41-001000
TE Connectivity
CONN SOCKET 28-30AWG CRIMP GOLD / Socket Contact Gold 28-30 AWG Crimp
Lowest to $0.2057
ECAD model for 1827569-2
JST Sales America Inc.
CONN RCPT HSG 2POS 2.50MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0437
ECAD model for SMR-02V-N
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board PCB Receptacle, Surface Mount, Dual Row | CONN RCPT 70POS SMD GOLD
Need more? Email Us
ECAD model for 5009130702
Harwin Inc.
Contact SKT Crimp ST Cable Mount 22AWG Bulk/Loose / CONN FEMALE 22AWG GOLD CRIMP
Need more? Email Us
ECAD model for M80-0110005
JST Sales America Inc.
CONN SOCKET 16-20AWG CRIMP TIN / Socket Contact Tin 16-20 AWG Crimp
Lowest to $0.0462
ECAD model for SXF-41T-P0.7
Molex, LLC
Pico-EZmate Wire-to-Board Header, Vertical, Housing Height: 1.55mm | CONN HEADER SMD 2POS 1.2MM
Lowest to $0.1544
ECAD model for 0781710002
JST Sales America Inc.
CONN RCPT HSG 13POS 1.00MM / 13 Rectangular Connectors - Housings Receptacle Natural 0.039" (1.00mm)
Lowest to $0.1064
ECAD model for SHR-13V-S-B

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention