Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 745229
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363386-745229-2
Ultra Librarian 3D Model Ultra Librarian 745229-2 CAD Model

Description

The 1363386-745229-2 is a multi-purpose contact from TE Connectivity AMP Connectors.

  • Series: AMPLIMITE HDP-20
  • Contact Gender: Pin
  • Contact Type: Stamped
  • Termination Type: Crimp
  • Wire Gauge: 18-22 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Application: Automotive, Industrial, Telecommunications
  • Product Status: Active
  • Base Product Number: 745229
  • MSL Level: 1
  • ECCN: EAR99
  • HTSUS Code: 8536.90.4000
  • Contact Material: Brass

You May Also Be Interested in

Anderson Power Products, Inc.
PP15/45 CONTACT #16/20 SILVER PL
Need more? Email Us
ECAD model for 262G2-LPBK
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP / Socket Contact Tin Crimp 18-22 AWG Stamped
Lowest to $0.0786
ECAD model for 770904-4
Amphenol Sine Systems Corp
CONN PIN 16-20AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT60-202-16NKIT
TE Connectivity
NON FULL REEL OF 745253-2 20DF S
Need more? Email Us
ECAD model for 745253-2-CUT-TAPE
Amphenol Sine Systems Corp
CONN SCK 20-22AWG NCKL CRMP 10PC
Need more? Email Us
ECAD model for AT62-201-20NKIT
TE Connectivity
CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Need more? Email Us
ECAD model for 770901-3
TE Connectivity
CONTACT SOCKET 2 MM
Need more? Email Us
ECAD model for 60.023.11
TE Connectivity
CONN PIN 18-22AWG GOLD CRIMP / Pin Contact Gold Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for 770903-3
TE Connectivity
CONN SOCKET 12-16AWG TIN CRIMP
Need more? Email Us
ECAD model for 66740-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1989 $65.6370
795+ $0.1633 $129.8235
1,230+ $0.1583 $194.7090
1,690+ $0.1532 $258.9080
2,190+ $0.1480 $324.1200
2,925+ $0.1327 $388.1475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 630 pieces
MOQ: 330 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention