EN
  • EN
  • DE

7-5530843-7

Part No 7-5530843-7
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 6POS 0.100 / 6 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity AMP Connectors
Series Standard Edge II
Package Tube
Product Status Active
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions/Bay/Row -
Number of Positions 6
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Features -
Mounting Type Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type -
Color Black
Flange Feature -
Temperature Range - Operating -55°C ~ 85°C
Material - Insulation Polyester, Glass Filled
Base Product Number 5530843
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364390-7-5530843-7
Ultra Librarian 3D Model Ultra Librarian 7-5530843-7 CAD Model

Description

The TE Connectivity AMP Connectors Standard Edge II series offers a range of card edge connectors, including this dual edge connector.

  • Series: Standard Edge II
  • Connector Type: Card Edge
  • Edge Type: Dual Edge
  • Mounting Type: Through-Hole
  • Pitch: 0.100" (2.54mm)
  • Product Status: Active
  • Positions: 6
  • Number of Rows: 2

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.031 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 34POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 60POS 0.039 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Lowest to $1.2538
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
TE Connectivity
CONN EDGE DUAL FMALE 6POS 0.100 / 6 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $1.2562
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
Amphenol
CONN EDGE DUAL FML 44POS 0.100
Need more? Email Us
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2562 $50.2480
100+ $1.0307 $103.0700
155+ $0.9985 $154.7675
210+ $0.9663 $202.9230
270+ $0.9341 $252.2070
360+ $0.8375 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess