EN
  • EN
  • DE
  • IT

1759546-1

Part No 1759546-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity AMP Connectors
Series -
Package Tape & Reel (TR)
Product Status Active
Card Type PCI Express Mini Card
Gender Female
Number of Positions/Bay/Row -
Number of Positions 52
Card Thickness -
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features -
Mounting Type Surface Mount, Right Angle
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness Flash
Contact Type -
Color Black
Flange Feature -
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number 1759546
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1364409-1759546-1
Ultra Librarian 3D Model Ultra Librarian 1759546-1 CAD Model

Description

The 1759546-1 is an edgeboard connector from TE Connectivity AMP Connectors.

  • Connector Type: Card Edge
  • Pitch: 0.031" (0.80mm)
  • Positions: 52
  • Rows: 2
  • Mounting Type: Surface Mountable, Right-Angle
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Material: Phosphor Bronze
  • Status: Active
  • Package: Tape & Reel
  • REACH: Not affected by REACH
  • ECCN: EAR99

You May Also Be Interested in

Amphenol FCI
CONN PCI EXP FMALE 98POS 0.039
Lowest to $2.8800
Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Lowest to $3.9716
Amphenol
CONN EDGE DUAL FMALE 60POS GOLD
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Lowest to $4.0909
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $12.0749
Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $4.1841
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2665 $50.6600
100+ $1.0392 $103.9200
150+ $1.0067 $151.0050
210+ $0.9742 $204.5820
270+ $0.9417 $254.2590
360+ $0.8443 $303.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess