EN
  • EN
  • DE

7-5530843-0

Part No 7-5530843-0
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FMALE 62POS 0.100 / 62 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 62
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Mounting Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 85°C
Material - Insulation Polyester, Glass Filled
Base Product Number 5530843
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A121053,2266-7-5530843-0,-7-5530843-0-SI,7-5530843-0-ND
Standard Package 108
Win Source Part Number 1334031-7-5530843-0
Ultra Librarian 3D Model Ultra Librarian 7-5530843-0 CAD Model

Description

The 1334031-7-5530843-0 is an edgeboard connector from TE Connectivity AMP Connectors with a pitch of 0.100 inches (2.54mm) and 62 positions.

  • Pitch: 0.100 inches (2.54mm)
  • Positions: 62
  • Gender: Female
  • Mounting Style: Through-Hole
  • Color: Black
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Phosphor Bronze
  • Insulation Material: Polyester, Glass-Filled
  • Card Type: Non Specified - Dual Edge
  • Readout: Dual
  • Operating Temperature Range: -55°C to 85°C
  • Packaging: Bulk

You May Also Be Interested in

Hirose Electric Co Ltd
Position Connector
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $9.6525
TE Connectivity
50 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Brown
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 64POS 0.100
Lowest to $3.0130
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Lowest to $6.4350
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess