EN
  • EN
  • DE

NCS28500MTTWG

Part No NCS28500MTTWG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 3AMP WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Base Product Number NCS28500
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 790631-NCS28500MTTWG
Ultra Librarian 3D Model Ultra Librarian NCS28500MTTWG CAD Model

Description

The ON Semiconductor NCS28500MTTWG is a high-performance operational amplifier designed to deliver precision and low noise in a wide range of applications. This op-amp is part of ON Semiconductor's commitment to providing energy-efficient solutions for electronic circuits, and it is particularly well-suited for use in medical, industrial, and instrumentation systems where accuracy and signal integrity are paramount.

Key Features

  • Low Noise Performance: The NCS28500MTTWG boasts a low voltage noise density, making it ideal for sensitive applications that require minimal signal distortion.
  • High Precision: With its high open-loop gain and low input offset voltage, this op-amp ensures precise signal amplification, which is critical for accurate data acquisition and processing.
  • Wide Bandwidth: The device offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal quality.
  • Stable Operation: Designed for stability, the NCS28500MTTWG operates reliably over a wide temperature range and under varying load conditions.
  • Power Efficiency: As with many ON Semiconductor products, power efficiency is a hallmark of this op-amp, making it suitable for battery-powered and portable devices.

Applications

The versatility of the NCS28500MTTWG allows it to be integrated into various applications, including:

  • Medical instrumentation
  • Audio equipment
  • Test and measurement systems
  • Analog signal conditioning
  • Data acquisition systems
  • Industrial control systems

Product Specifications

The NCS28500MTTWG is provided in a TSSOP-8 package, which is compact and suitable for space-constrained applications. It requires a supply voltage ranging from 2.7V to 5.5V, allowing for flexible integration into various circuit designs. The operational temperature range for this device spans from -40°C to +125°C, ensuring consistent performance in extreme conditions.

In summary, the ON Semiconductor NCS28500MTTWG operational amplifier is a robust, precise, and efficient solution for advanced electronic systems requiring high-quality signal amplification. Its combination of low noise, high precision, and wide bandwidth makes it a top choice for designers looking to enhance the performance of their applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8994 $50.6922
32+ $3.1995 $102.3840
49+ $3.0995 $151.8755
67+ $2.9995 $200.9665
87+ $2.8995 $252.2565
116+ $2.5996 $301.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess