Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Terminal Type Standard
Gender Female
Tab Width 0.110" (2.79mm), 0.125" (3.18mm)
Tab Thickness 0.020" (0.51mm)
Length - Overall 0.735" (18.67mm)
Termination Crimp
Wire Gauge 22-26 AWG
Insulation Fully Insulated
Mounting Free Hanging (In-Line)
Color Violet
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.100" (2.54mm)
Base Product Number 520366
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -4-16211-9818-SI,7-520366-2-ND,75203662,2266-7-520366-2,-4-16211-9818-SI-ND,-7-520366-2-SI,A27793
Standard Package 1,000
Win Source Part Number 1333846-7-520366-2
Ultra Librarian 3D Model Ultra Librarian 7-520366-2 CAD Model

Description

TE Connectivity AMP Connectors offers a fully insulated female quick disconnect connector.

  • Model: 1333846-7-520366-2
  • Termination: Crimp
  • Contact Finish: Tin
  • Wire Gauge: 22-26 AWG
  • Tab Width: 0.110" (2.79mm), 0.125" (3.18mm)
  • Tab Thickness: 0.020" (0.51mm)
  • Overall Length: 0.735" (18.67mm)
  • Insulation Diameter: 0.100" (2.54mm)
  • Mounting: Free Hanging (In-Line)
  • Standard Package: 1,000
  • Color: Violet
  • Contact Material: Brass
  • ROHS3 Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN RING OVAL 18-22AWG #8 CRIMP / Ring Terminal Connector 8 Stud Oval 18-22 AWG Crimp
Lowest to $0.0917
ECAD model for 42037-1
Panduit Corp
HEAT SHRINK 12-10AWG / Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Need more? Email Us
ECAD model for PH10-10R-E
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for DNF18-250FIB-M
TE Connectivity
CONN SPLICE 19-22 AWG CRIMP / Terminal Crimpband, Open Band Connector Crimp 19-22 AWG
Need more? Email Us
ECAD model for 1601503-1
TE Connectivity
CONN SOCKET 13-15AWG CRIMP TIN / Socket Contact Tin 13-15 AWG Crimp Power
Lowest to $0.0996
ECAD model for 964203-1
TE Connectivity
CONN QC RCPT 18-22AWG 0.205 / 0.205" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated
Lowest to $0.8130
ECAD model for 640909-1
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC / Pin Receptacle Connector 0.022" ~ 0.034" (0.56mm ~ 0.86mm) No Tail Solder
Lowest to $1.3204
ECAD model for 4280-0-15-01-16-27-10-0
TE Connectivity
CONN QC RCPT/TAB 16-20AWG 0.187 / 0.187" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated
Lowest to $0.7603
ECAD model for 63646-2
Molex, LLC
Krimptite Ring Tongue Terminal for 10-12 AWG Wire, Stud Size 1/4" (M6), Length 24.18mm
Need more? Email Us
ECAD model for 19069-0219

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3864 $50.2320
320+ $0.3170 $101.4400
490+ $0.3071 $150.4790
675+ $0.2972 $200.6100
875+ $0.2873 $251.3875
1,165+ $0.2576 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,420 pieces
MOQ: 130 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention