EN
  • EN
  • DE

7-353908-5

Part No 7-353908-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN RCPT HSG 15POS 1.50MM / 15 Rectangular Connectors - Housings Receptacle Blue 0.059" (1.50mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Mini CT
Package Bulk
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 15
Pitch 0.059" (1.50mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type -
Color Blue
Features -
Temperature Range - Operating -30°C ~ 105°C
Note Contacts Not Included
Base Product Number 353908
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1353689-7-353908-5
Ultra Librarian 3D Model Ultra Librarian 7-353908-5 CAD Model

Description

The Mini CT series by TE Connectivity AMP Connectors offers a 15-position rectangular connector housing.

  • Termination: Crimp Contact
  • Mounting: Free Hanging (In-Line)
  • Color: Blue
  • Pitch: 0.059" (1.50mm)
  • Temperature Range: -30°C to 105°C
  • Contacts: Not Included

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess