EN
  • EN
  • DE

7-215079-4

Part No 7-215079-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Red
Insulation Height 0.157" (4.00mm)
Contact Length - Post 0.122" (3.10mm)
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 100VDC
Applications Automotive, General Purpose
Insulation Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Phosphor Bronze
Base Product Number 215079
Other Names -7-215079-4-CSI,A99472CT,72150794,A99472TR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1285327-7-215079-4
Ultra Librarian 3D Model Ultra Librarian 7-215079-4 CAD Model

Description

The 7-215079-4 is a rectangular connector manufactured by TE Connectivity. This connector is part of their comprehensive range of interconnect solutions designed for various electronic applications. These connectors are known for their reliability, durability, and ease of use, making them a popular choice in diverse industries.

Applications

  • Industrial Automation: Used in control systems, robotics, and machinery where reliable and secure connections are crucial.
  • Data Communications: Employed in networking equipment, servers, and telecommunications infrastructure for high-speed data transmission.
  • Aerospace and Defense: Suitable for avionics, military vehicles, and communication systems that require robust and dependable interconnect solutions.
  • Medical Equipment: Utilized in diagnostic equipment, patient monitoring systems, and medical imaging devices where precision and reliability are paramount.
  • Consumer Electronics: Found in various consumer products, including computers, peripherals, and home entertainment systems.

Features

  • High Contact Density: Offers a large number of contacts in a compact form factor, maximizing space utilization.
  • Polarization Features: Includes polarization features to prevent mismating and ensure proper alignment during connection.
  • Robust Locking Mechanism: Features a secure locking mechanism that provides a reliable and vibration-resistant connection.
  • Wide Range of Wire Gauges: Accommodates a wide range of wire gauges, providing flexibility in application design.
  • Various Mounting Options: Available in various mounting options, including board-to-board, wire-to-board, and panel mount configurations.

Benefits

  • Reliable Connections: Ensures stable and dependable electrical connections, minimizing signal loss and system downtime.
  • Ease of Use: Designed for easy installation and maintenance, reducing assembly time and labor costs.
  • Versatile Application: Suitable for a wide range of applications, providing a flexible interconnect solution.
  • Space-Saving Design: The compact form factor maximizes space utilization, allowing for more efficient designs.
  • Durable Construction: Made from high-quality materials that provide excellent resistance to vibration, shock, and environmental factors.

Additional Details

The 7-215079-4 connector typically consists of a housing made from durable plastic materials and contacts made from copper alloy with various plating options, such as tin or gold, to ensure low contact resistance and corrosion resistance. The connector is designed to meet industry standards for performance and reliability, ensuring long-term operation in demanding environments. The specific electrical characteristics, such as voltage and current ratings, will vary based on the connector configuration.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1331 $50.9895
110+ $0.9297 $102.2670
170+ $0.9007 $153.1190
230+ $0.8716 $200.4680
300+ $0.8426 $252.7800
400+ $0.7554 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess