EN
  • EN
  • DE

AS5311-ATST

Part No AS5311-ATST
Manufacturer ams
Catalog Encoders
Description High Resolution Magnetic Linear Encoder | ROTARY ENCODER MAGNETIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Encoder Type Magnetic
Output Type PWM
Supply Voltage (V) 3.3V, 5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Style SMD
Termination Style SMD (SMT) Tab
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Win Source Part Number 736983-AS5311-ATST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS5311-ATST CAD Model

Description

The AS5311-ATST is a magnetic encoder IC from ams that provides a PWM output.

  • Manufacturer: ams
  • Output: PWM
  • Magnet: external (not included)
  • Termination: SMD (SMT) tab-terminated
  • Mounting: PCB with SMD style
  • Encoder Type: magnetic
  • Detent: no detent
  • Rotational Life: not specified
  • Category: sensor and transducer product
  • Demand: medium demand
  • Supply: limited supply
  • Manufacturer Pack Quantity: 4,500
  • MSL Level: 3 (168 hours)
  • Supply Voltage: 3.3V or 5V

You May Also Be Interested in

Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Need more? Email Us
Bourns Inc.
ENC OPTICAL QUAD RGHT ANG PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MAG BINARY VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7521
Alps Alpine
Encoders 5 Volts Through Hole
Lowest to $6.5955

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5394 $62.1576
8+ $12.7503 $102.0024
13+ $12.3519 $160.5747
17+ $11.9534 $203.2078
22+ $11.5550 $254.2100
29+ $10.3596 $300.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,196 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess