EN
  • EN
  • DE

7-146492-9

Part No 7-146492-9
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors - Board Spacers, Stackers
Description .100 inch Stacking Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Retail Package
Product Status Active
Number of Positions 58
Pitch 0.100" (2.54mm)
Number of Rows 2
Row Spacing 0.100" (2.54mm)
Length - Overall Pin 0.817" (20.752mm)
Length - Post (Mating) 0.330" (8.382mm)
Length - Stack Height 0.400" (10.160mm)
Length - Tail 0.087" (2.210mm)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian 7-146492-9 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100\
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
.100 inch Stacking Connector
Need more? Email Us
TE Connectivity
Board to Board & Mezzanine Conne
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess