EN
  • EN
  • DE

7-103166-3

Part No 7-103166-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER R/A 50POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 50
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.318" (8.08mm)
Contact Length - Post 0.135" (3.43mm)
Insulation Height 0.400" (10.16mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Thermoplastic
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1627271-7-103166-3
Ultra Librarian 3D Model Ultra Librarian 7-103166-3 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
CONN HEADER BRD EDGE 20P 1.25MM
Lowest to $2.6195
Cvilux USA
10POS 1.00MM(.039) SINGLE ROW RI
Lowest to $1.1642
Samtec Inc.
CONN HEADER SMD 30POS 1.27MM
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 2POS 2.54MM
Lowest to $3.0560
JST Sales America Inc.
CONN HEADER SMD 5POS 2MM
Lowest to $0.5132
JST Sales America Inc.
CONN HEADER VERT 9POS 2.5MM
Lowest to $0.1456
Samtec Inc.
CONN HEADER SMD 50POS 1.27MM
Lowest to $10.1866
JST Sales America Inc.
CONN HEADER R/A 5POS 1.5MM
Lowest to $1.9792
Samtec Inc.
CONN HEADER SMD 10POS 1.27MM
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4905 $70.4715
6+ $19.2743 $115.6458
9+ $18.6720 $168.0480
12+ $18.0696 $216.8352
15+ $17.4673 $262.0095
20+ $15.6604 $313.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess