Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 66361
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363368-66361-4
Ultra Librarian 3D Model Ultra Librarian 66361-4 CAD Model

Description

The TE Connectivity AMP Connectors Multimate III+ Pin is a versatile contact designed for use in various electronic applications.

  • Contact Termination: Crimp
  • Wire Gauge: 14 ~ 18 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Brass
  • Series: Multimate III+
  • Packaging: Bulk
  • Product Status: Active
  • Base Product Number: 66361

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SOCKET 8.0MM TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-133
Amphenol
CONN PIN 16-20AWG GOLD CRIMP
Need more? Email Us
ECAD model for VN010250001102
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Need more? Email Us
ECAD model for 66259-4
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221
TE Connectivity
CONN PIN 16-22AWG GOLD CRIMP / Pin Contact Gold Crimp 16-22 AWG Power, Stamped
Lowest to $0.4106
ECAD model for 1060-20-0144
HARTING
DIN 41626 FEMALE CONNECTOR FOR 1
Need more? Email Us
ECAD model for 20101254222
TE Connectivity
CONN SOCKET 22-28AWG GOLD CRIMP / Socket Contact Gold Crimp 22-28 AWG Stamped
Lowest to $0.4269
ECAD model for 1658686-1
TE Connectivity
CONN SOCKET 8-10AWG SILV CRIMP
Need more? Email Us
ECAD model for 213843-3
Amphenol Sine Systems Corp
CONN SCKT 18-22AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for AT62-20-0122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3164 $52.6560
95+ $1.0801 $102.6095
145+ $1.0464 $151.7280
200+ $1.0126 $202.5200
260+ $0.9789 $254.5140
345+ $0.8776 $302.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 645 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention