Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 14-18 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 66361
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363438-66361-3
Ultra Librarian 3D Model Ultra Librarian 66361-3 CAD Model

Description

The TE Connectivity AMP Connectors Multimate III+ is a versatile connector contact designed for multi-purpose applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Series: Multimate III+
  • Product Type: Connector Contact
  • Contact Type: Stamped Pin
  • Wire Gauge (AWG): 14-18
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Packaging: Bulk
  • Product Status: Active
  • Base Product Number: 66361
  • HTSUS Code: 8536.90.4000
  • REACH Status: Vendor Undefined
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN SOCKET 10AWG TIN-LEAD CRIMP
Lowest to $28.3637
ECAD model for 66741-8
Amphenol Sine Systems Corp
CONN SCKT 18-20AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-20 AWG Stamped
Lowest to $0.2169
ECAD model for AT62-16-0622
TE Connectivity
CONN SOCKET 22-26AWG TIN CRIMP / Socket Contact Tin Crimp 22-26 AWG Stamped
Lowest to $0.2020
ECAD model for 770986-1
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NICKEL CRIMP / Pin Contact Nickel Crimp 12-14 AWG Stamped
Lowest to $0.2329
ECAD model for AT60-12-0166
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
ECAD model for EV1-PC1-112
TE Connectivity
CONN PIN 24-28AWG GOLD CRIMP / Pin Contact Gold Crimp 24-28 AWG Stamped
Need more? Email Us
ECAD model for 66507-3
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.6348
ECAD model for 66104-9
JAE Electronics
CONN SOCKET 22-24AWG GOLD CRIMP / Socket Contact Gold Crimp 22-24 AWG Stamped
Need more? Email Us
ECAD model for D02-22-22S-10000
TE Connectivity
CONN SOCKET TIN WIRE WRAP
Need more? Email Us
ECAD model for 5-66461-8

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention