EN
  • EN
  • DE

SY10E431JZ

Part No SY10E431JZ
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE TRPL 1BIT 28PLCC  /  Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10E
Package Tube
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 132 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 10E431
Standard Package 38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258758-SY10E431JZ
Ultra Librarian 3D Model Ultra Librarian SY10E431JZ CAD Model

Description

Microchip Technology's SY10E431JZ: High-Speed Multiplexer

The SY10E431JZ from Microchip Technology is a versatile and high-speed 3:1 multiplexer that is part of the precision-engineered ECLinPS MAX™ series. This device is designed to address the demanding requirements of high-speed data transmission and switching applications, making it an ideal choice for telecommunications, data communications, and high-speed computing systems.

Constructed with advanced silicon-gate CMOS technology, the SY10E431JZ offers a significant advantage in terms of speed and power dissipation over its predecessors. The multiplexer operates with a differential input and output arrangement, which ensures minimal signal skew and provides excellent noise immunity – a critical factor in maintaining signal integrity at high data rates.

The device features a fully differential 3:1 multiplexer with an enable input, which allows users to select between three data sources for a single output. The enable input also facilitates the device's use in bus-matching and bus-switching applications, where control and flexibility are paramount. The SY10E431JZ operates from a 5V supply voltage and provides ECL/PECL compatible outputs.

Key specifications of the SY10E431JZ include:

  • 3:1 multiplexer with enable
  • 5V power supply voltage
  • Fully differential inputs and outputs
  • Extended 100E VBB range (-4.2V to -5.5V)
  • Available in a 28-lead PLCC package
  • Industrial temperature range: -40°C to +85°C

For ease of integration into existing systems, the SY10E431JZ is offered in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package. Its robust design ensures reliable performance even in the harshest industrial environments, with an operating temperature range of -40°C to +85°C.

In summary, the SY10E431JZ multiplexer from Microchip Technology stands out with its high-speed capabilities and exceptional signal integrity. It is a testament to Microchip's commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess