EN
  • EN
  • DE

6600303-7

Part No 6600303-7
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description MBXL VERT HDR 3ACP / 3 Connector Header, Male Blades Through Hole Black Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM XL
Package Box
Connector Type Header, Male Blades
Connector Style Multi-Beam
Number of Positions 3
Number of Positions Loaded All
Pitch 0.300" (7.62mm)
Number of Rows 1
Mounting Type Through Hole
Termination Press-Fit
Contact Layout, Typical 3 Power
Features Board Lock, Mating Guide
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Color Black
Current Rating (Amps) 42A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -20°C ~ 105°C
Voltage Rating 300VAC/DC
Base Product Number 6600303
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 84
Win Source Part Number 1027700-6600303-7
Ultra Librarian 3D Model Ultra Librarian 6600303-7 CAD Model

Description

The TE Connectivity AMP Connectors MULTI-BEAM XL is a black colored header, male blade connector with a pitch of 0.300" (7.62mm) and 3 power contact layout.

  • Contact Finish: gold
  • Contact Finish Thickness: 3.00µin (0.076µm)
  • Material Flammability Rating: UL94 V-0
  • Voltage Rating: 300VAC/DC
  • Current Rating: 42A
  • Connector Usage: unspecified
  • Number of Columns: not specified
  • Connector Load: loaded with all positions
  • Row: single
  • Termination: press-fit
  • Mounting Type: through-hole
  • Operating Temperature Range: -20°C ~ 105°C

You May Also Be Interested in

Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
TE Connectivity
CONN HEADER MULTI-BEAM 3POS PCB / 3 Connector Header, Male Blades Through Hole, Right Angle Multi-Beam
Lowest to $6.4357
Amphenol
CONN HEADER 200POS 2MM PRESS-FIT / 200 Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Lowest to $5.2826
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
TE Connectivity
SECONDARY LOCK PWR RECEP MBXL / Connector Lock For
Lowest to $0.3005
Amphenol
PWRBLADE ULTRA RAP STB / 43 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Lowest to $48.9628
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $2.7003
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9543 $59.5430
24+ $4.8857 $117.2568
37+ $4.7330 $175.1210
51+ $4.5803 $233.5953
66+ $4.4276 $292.2216
88+ $3.9695 $349.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess