EN
  • EN
  • DE

6489170-1

Part No 6489170-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN EDGE DUAL FML 60POS 0.100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 60 (56 Loaded)
Card Thickness 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Number of Rows 2
Pitch 0.100" (2.54mm)
Read Out Dual
Mounting Type Through Hole
Termination Solder
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1612979-6489170-1
Ultra Librarian 3D Model Ultra Librarian 6489170-1 CAD Model

Description

N

You May Also Be Interested in

Amphenol
EHPCE STMT REC 4MP8S
Need more? Email Us
Sullins Connector Solutions
68 Position Female Connector Non Specified - Dual Edge Gold 0.050" (1.27mm) Black
Need more? Email Us
Amphenol
EHPCE STMT REC-2UP6MP2UP20S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN ENERGY EDGE RECEPT STRADDLE / Position Connector
Lowest to $14.6893
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess