EN
  • EN
  • DE

82S123B/BEA

Part No 82S123B/BEA
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description 32 X 8 OTPROM 30 ns CDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019739-82S123B/BEA
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 82S123B/BEA CAD Model

Description

The NXP 82S123B/BEA is a high-performance, bipolar programmable read-only memory (PROM) device designed to deliver reliable and fast read operations in a variety of digital applications. This PROM offers a storage capacity of 32 words with 8 bits per word, making it suitable for storing small amounts of data that need to be accessed quickly and efficiently.

Key Features

  • Memory Capacity: 256 bits (32x8)
  • Speed: Fast access time, providing high-speed operation for time-critical applications.
  • Programming: Fuse-link technology ensures permanent data storage with high programming reliability.
  • Package: Housed in a durable, dual-in-line package (DIP) for easy integration into a variety of circuit boards.
  • Operating Voltage: Designed to operate at standard TTL levels, with a typical voltage range that ensures compatibility with common digital systems.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the NXP 82S123B/BEA makes it an excellent choice for a multitude of applications, including:

  • Device configuration and hardware settings storage
  • Microcontroller-based systems for storing boot code or other critical data
  • Industrial control systems requiring quick access to calibration tables or fixed parameters
  • Automotive electronics where reliability and durability are paramount
  • Custom logic circuits where specific truth tables or control algorithms need to be stored permanently

Quality and Reliability

NXP is known for its commitment to quality and the 82S123B/BEA is no exception. This PROM is manufactured to the highest standards to ensure it meets the rigorous demands of both commercial and industrial environments. Customers can rely on this component for consistent performance and long-term reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess